American Power Devices Inc APL3537AHAI-TRG
- 收藏
- 对比
APL3537AHAI-TRG
1932-APL3537AHAI-TRG
接口 - 专用
--
大陆
立即发货

Buffer/Inverter Based Peripheral Driver,
1最小包装量--
APL3537AHAI-TRG详情
American Power Devices Inc APL3537AHAI-TRG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ANPEC ELECTRONICS CORP
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
接口IC类型
基于缓冲器或反相器的外设驱动器
APL3537AHAI-TRG拓展信息
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
Integrated Power Semiconductors Ltd
American Power Devices Inc







哦! 它是空的。