American Power Devices Inc APL5301-18DC-TR
- 收藏
- 对比
APL5301-18DC-TR
1932-APL5301-18DC-TR
PMIC - 稳压器 - 线性
--
大陆
立即发货

Fixed Positive LDO Regulator,
1最小包装量--
APL5301-18DC-TR详情
American Power Devices Inc APL5301-18DC-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
ANPEC ELECTRONICS CORP
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
锡铅
HTS代码
8542.39.00.01
调节器类型
固定正向单输出LDO稳压器
达到SVHC
compliant
APL5301-18DC-TR拓展信息
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
Asahi Kasei Power Devices Corporation
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc







哦! 它是空的。