965430-1详情
AMP 965430-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line), Right Angle
材料
Nylon
Lead Free Status / RoHS Status
--
For Use With/Related Products
0.250 (6.35mm) Quick Connects, Flag
Package
Box
Base Product Number
965430
厂商
TE Connectivity AMP 连接器
Product Status
活跃
系列
--
零件状态
活跃
湿度敏感性等级(MSL)
--
定位的数量
2
颜色
Black
性别
--
样式
Housing
注意
不包括触点
端子类型
Quick Connect, Disconnect
端子尺寸
0.250 (6.35mm)
叠加方向
侧对侧
965430-1拓展信息
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
AMP
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors








哦! 它是空的。