Amphenol 03006-29.1K-97-T10
- 收藏
- 对比
03006-29.1K-97-T10
143-03006-29.1K-97-T10
无类别的
--
大陆
立即发货

Ntc Thermistor; Zero Power Resistance At 25°C:50Kohm; Product Range:03006 Series; Thermistor Mounting:Smd; Beta Value (K):3952K; Thermistor Case Style:Sod-80; Thermistor Terminals:Smd; Operating Temperature Min:-50°C Rohs Compliant: Yes /Amphenol Advanced Sensors 03006-29.1K-97-T10
1最小包装量--
添加到询价列表







哦! 它是空的。