031-6109详情
Amphenol 031-6109重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Reverse
Unit Weight
0.434810 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
TNC
Side 2 Gender
Jack
Mounting Styles
Bulkhead
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
AMC
Part # Aliases
31-6109
Manufacturer
Amphenol
Brand
Amphenol RF
Side 1 Body Style
Bulkhead
RoHS
Details
Side 2 Body Style
Bulkhead
子类别
射频适配器
方向
Straight
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
031-6109拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。