0 383 23详情
Amphenol 0 383 23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (15) OVER NICKEL (50)
Contact Materials
PHOSPHOR BRONZE
Ihs Manufacturer
AMPHENOL CORP
Manufacturer
Amphenol Corporation
Manufacturer Part Number
G802038323EU
Manufacturer Series
G802
Part Life Cycle Code
活跃
Risk Rank
5.7
Rohs Code
有
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
GOLD (15) OVER NICKEL (50)
0 383 23拓展信息








哦! 它是空的。