10093868-002LF详情
Amphenol 10093868-002LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
LEAD FREE
Contact Finish Mating
GOLD (5) OVER NICKEL
Manufacturer Part Number
10093868-002LF
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.69
Manufacturer Series
10093868
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
PLUG
10093868-002LF拓展信息








哦! 它是空的。