100RC100SC61详情
Amphenol 100RC100SC61重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
16
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
45
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
100RC100SC61拓展信息








哦! 它是空的。