10-107428-012详情
Amphenol 10-107428-012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/8 NPT
Case Size
2
Manufacturer Part Number
20-100-60-psi/kPa-1/8
Case Style
Lower Mount
Range
0-60 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
10-107428-012拓展信息








哦! 它是空的。