10-117926-123详情
Amphenol 10-117926-123重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
MIL Type
MIL-DTL-38999 II
Qualification
EREL
Manufacturer
Amphenol
Brand
Amphenol Industrial
系列
JT
类型
Nut
性别
Female
子类别
Circular Connectors
军用标准
MIL-DTL-38999
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
10-117926-123拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。