10118884-304001LF详情
Amphenol 10118884-304001LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (50) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (50)
Rohs Code
有
Manufacturer Part Number
10118884-304001LF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.15
Manufacturer Series
10118884
JESD-609代码
e3
连接器类型
板堆叠连接器
触点表面处理 终端
TIN
达到SVHC
unknown
10118884-304001LF拓展信息








哦! 它是空的。