10131319-021210TLF详情
Amphenol 10131319-021210TLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Case Code - in
0402
Qualification
AEC-Q200
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Tradename
Minitek
包装
Reel
系列
PCF
电阻
301 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
10131319-021210TLF拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。