10-131920-015详情
Amphenol 10-131920-015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Voltage
110 VAC;110 VDC
Manufacturer Part Number
7000-10041-6560300
Manufacturer
Murrelektronik
Cable Types
PUR
Qualification
EREL
Brand
Amphenol Industrial
类型
Grommet
子类别
Circular Connectors
额定电流
4 Amps
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
知识产权评级
IP67
长度
3 Meters
10-131920-015拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。