10138654-G03-25LF.详情
Amphenol 10138654-G03-25LF.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
RoHS-compliant
有
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Amphenol
Brand
Amphenol FCI
RoHS
Details
Pitch Spacing
2mm
Contact Materials
Copper Alloy
系列
Minitek
包装
Bag
类型
MST9
应用
Wire-to-Board
行数
1
子类别
Headers & Wire Housings
螺距
2mm
接头数量
25
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
10138654-G03-25LF.拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。