10-146514-12S详情
Amphenol 10-146514-12S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
3
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
通孔
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Filtered
Unfiltered
Insulation Materials
Polyester
系列
CBC
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
Crimp
绝缘材料
Insulated
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Zinc
触点排列
9W4
安装角
Vertical
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP67
10-146514-12S拓展信息








哦! 它是空的。