10-149222-97P详情
Amphenol 10-149222-97P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
直角
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Amphenol
Brand
Amphenol Cables on Demand
Connector A Series
SMA
RoHS
Details
Connector A Body Style
直角
Cable Types
RG-316/U
Connector B Series
SMA
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
2 ft
夹克颜色
Brown
产品类别
射频电缆组件
产品类别
射频电缆组件
10-149222-97P拓展信息








哦! 它是空的。