10150535-080HLF详情
Amphenol 10150535-080HLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon 66
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
600
Manufacturer
Amphenol
Brand
Amphenol FCI
操作温度
-65 to 105 °C
包装
Bulk
应用
Wire-to-Board
性别
Receptacle
子类别
Headers & Wire Housings
螺距
3.9600 mm
房屋颜色
Black
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
10150535-080HLF拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。