10159410-0602LF详情
Amphenol 10159410-0602LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Contact Materials
磷青铜
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
6480
系列
SFP
类型
SFP
颜色
Black
子类别
I/O Connectors
终端样式
压装
UL可燃性规范
UL 94 V-0
端口的数量
6 Port
产品类别
I/O Connectors
产品
Connectors
安装角
直角
特征
Without dust cover
产品类别
I/O Connectors
10159410-0602LF拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。