10-195985-07Y详情
Amphenol 10-195985-07Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Mounting
表面贴装
Termination Method
Solder
Body Orientation
Straight
Manufacturer
Amphenol
Brand
Amphenol Industrial
操作温度
-55 to 125 °C
性别
Plug
子类别
Circular Connectors
螺距
1.0000 mm
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
15 mm
10-195985-07Y拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。