10-215424-61S详情
Amphenol 10-215424-61S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
16G-63-32
Approvals
CE;cULus
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Linear Voltage, Relay
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LCD
0个相似型号
10-215424-61S拓展信息








哦! 它是空的。