10-329392-014详情
Amphenol 10-329392-014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Product Diameter (mm)
28.57(mm)
Unit Weight
0.776027 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Industrial
类型
保护帽
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Receptacles
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度(mm)
20.14(mm)
10-329392-014拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。