10-497640-065详情
Amphenol 10-497640-065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
MIL Type
MIL-DTL-38999 I
Unit Weight
0.076544 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
RoHS
N
系列
JT / LJT
子类别
Circular Connectors
触点性别
PIN
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
10-497640-065拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。