Amphenol 105-00208-68
- 收藏
- 对比
105-00208-68
143-105-00208-68
存储器
--
大陆
立即发货

MEMORY CARD PLUG, MMI, 20 POSITION, SMD, No. of Contacts:20Contacts, Gender:Plug, Connector Type:MMI Card, Contact Termination Type:Surface Mount, Product Range:-, Connector Mounting:PCB Mount, Contact Plating:Gold Plated Contacts RoHS Compliant: Y
1最小包装量--
添加到询价列表
105-00208-68详情
Amphenol 105-00208-68重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
105-00208-68拓展信息
G832ME111204022HR
Amphenol
G659EU1028733P
Amphenol
G832MC010805022HR
Amphenol
CAD06W7262
Amphenol
G833M10268101A1HR
Amphenol
GTFP08422BEU
Amphenol
GTFH08101YHR
Amphenol
10067847-201RLF
Amphenol
DDR506112003KQ
Amphenol
10156497-005RHLF
Amphenol







哦! 它是空的。