10-553974-23G详情
Amphenol 10-553974-23G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
MIL Type
MIL-DTL-38999 III
Unit Weight
1.340411 oz
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Manufacturer Part Number
10-553974-23G
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.19
系列
TV
类型
虚拟贮存插座
子类别
Circular Connectors
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
10-553974-23G拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。