10-564856-24H详情
Amphenol 10-564856-24H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Wire Size
26 to 22, 26 AWG
Contact Materials
磷青铜
Mounting
电缆安装
Manufacturer
Amphenol
Brand
Amphenol Industrial
类型
联接螺母
性别
Receptacle
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
屏蔽的
无
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
12.65 mm
10-564856-24H拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。