10-564867-36H详情
Amphenol 10-564867-36H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3400-3000
Approvals
UL;cUL;CE
Manufacturer
Redington Counters By Trumeter
Display
LCD - 1 Line
RoHS
有
Mounting
面板安装
终端
Spade Terminals
电源电压
Battery
输入类型
电压脉冲
重置
Non-Reset
背光
无
通信协议
None
知识产权评级
IP66
10-564867-36H拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。