10-580903-203详情
Amphenol 10-580903-203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Metal
RoHS
Compliant
MIL Type
MIL-DTL-5015
Unit Weight
1.481506 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Industrial
For Use With
ACA-B/GT Series Shell Size 20
系列
GT
类型
插头帽
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
保护帽
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
无SVHC
10-580903-203拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。