10-588006-118详情
Amphenol 10-588006-118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-25°C
Actuation Type
Solenoid
Maximum Operating Pressure
210 (T) bar, 350 (A) bar, 350 (B) bar, 350 (P) bar
Manufacturer Series
D3W
定位的数量
3
端口的数量
4-way
0个相似型号
10-588006-118拓展信息








哦! 它是空的。