10-597107-173详情
Amphenol 10-597107-173重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Industrial
RoHS
Details
子类别
Circular Connectors
触点性别
Socket (Female)
线规
22 AWG - 16 AWG
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
10-597107-173拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。