Amphenol 106-00330-68
- 收藏
- 对比
106-00330-68
143-106-00330-68
无类别的
--
大陆
立即发货

Adapter, Micro Sd-Mini Sd; Inter Series Connector A:Micro Sd; Convert From Positions:-; Convert From Gender:-; Inter Series Connector B:Mini Sd; Convert To Positions:-; Convert To Gender:-; Product Range:-; Connector Type:Adapter Rohs Compliant: Yes /Amphenol Communications Solutions 106-00330-68
1最小包装量--
106-00330-68详情
Amphenol 106-00330-68重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Other
106-00330-68拓展信息







哦! 它是空的。