10-823958-014详情
Amphenol 10-823958-014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Product Diameter (mm)
26.97(mm)
类型
插座盖
产品长度(mm)
11.1(mm)
0个相似型号
10-823958-014拓展信息
ALBSTO0101000
Amphenol
ALBFLB39600
Amphenol
PCL01AS18
Amphenol
ALBCBS4123600
Amphenol
PCL31R20
Amphenol
PCL01CS07
Amphenol
U90-A2E1-100A
Amphenol
ALBFLBC0200
Amphenol
PCL31C23
Amphenol
ALBFLB1645398002
Amphenol








哦! 它是空的。