121A20809X详情
Amphenol 121A20809X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Brand
Amphenol CONEC
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
40
子类别
背板连接器
产品类别
DIN 41612 Connectors
产品类别
DIN 41612 Connectors
121A20809X拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。