1332EC212MZ详情
Amphenol 1332EC212MZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tradename
38999
RoHS
Details
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Shell Sizes
2
Mounting Styles
Panel Mount, Flange
系列
D38999 III
连接器类型
Receptacle
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Solder
接头数量
12 Contact
产品类别
军规圆形连接器
产品
Connectors
产品类别
军规圆形连接器
知识产权评级
IP66, IP67
1332EC212MZ拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。