注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥108.082674
10
¥101.964786
100
¥96.193198
500
¥90.748297
1000
¥85.611598
15-000140详情
Amphenol 15-000140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.515000 oz
Factory Pack QuantityFactory Pack Quantity
30
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
-
For Use With
D-Sub 37 Position
类型
Screen Cap
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Accessories
产品类别
D-Sub Tools & Hardware
知识产权评级
IP67
15-000140拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol Pcd







哦! 它是空的。