15-000623详情
Amphenol 15-000623重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
锌压铸件
Shell Sizes
2 (A)
Unit Weight
0.733698 oz
Factory Pack QuantityFactory Pack Quantity
20
Mounting Styles
螺纹插件
Insert Arrangement
A15
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
Unfiltered
类型
Receptacle
定位的数量
15 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊杯
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Nickel
安装角
Straight
产品类别
D-Sub Standard Connectors
知识产权评级
IP67
15-000623拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。