注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥92.607485
10
¥87.365553
100
¥82.420336
500
¥77.75503
1000
¥73.353802
16-000290详情
Amphenol 16-000290重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
螺杆材料
不锈钢
Unit Weight
0.285719 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
-
For Use With
Standard 15P Receptacles
类型
Shielded Caps with Lanyard
性别
Female
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Accessories
产品类别
D-Sub Tools & Hardware
知识产权评级
-
16-000290拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol Pcd







哦! 它是空的。