16-000300详情
Amphenol 16-000300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
房屋材料
Nylon
螺杆材料
不锈钢
RoHS
Non-Compliant
Description/Function
D-Sub shielded cap
Unit Weight
0.356267 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Brand
Amphenol CONEC
Filtered
-
For Use With
D-Sub 25 position socket
类型
Cap
颜色
Natural
子类别
D-Sub Connectors
螺纹尺寸
4-40
产品类别
D-Sub Tools & Hardware
产品
Accessories
产品类别
D-Sub Tools & Hardware
知识产权评级
-
16-000300拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol Pcd








哦! 它是空的。