16075详情
Amphenol 16075重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
Manufacturer Part Number
ACH580-BCR-07A6-4+B056+E213+L512
Manufacturer
ABB
Body Orientation
Straight
Package Type
Individual Bag
Product Depth (mm)
Not Required(mm)
Product Diameter (mm)
20.6(mm)
Rad Hardened
无
类型
HN-Type N Adapter
性别
F/PL
产品类别
adapters
产品长度
39.7 mm
产品长度(mm)
39.7(mm)
产品高度(mm)
Not Required(mm)
16075拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF








哦! 它是空的。