注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥20.674269
10
¥19.504026
100
¥18.400028
500
¥17.358515
1000
¥16.375957
160X10179X详情
Amphenol 160X10179X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.122048 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
-
For Use With
D-Sub 25 Position
包装
Bulk
类型
滑锁
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Hardware
产品类别
D-Sub Tools & Hardware
知识产权评级
-
160X10179X拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol Pcd







哦! 它是空的。