注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥17.291635
10
¥16.312865
100
¥15.389494
500
¥14.518391
1000
¥13.696592
160X10419X详情
Amphenol 160X10419X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Dust cap protecting connector mounting area
Unit Weight
0.029983 oz
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
-
For Use With
Plug connector, shell size 1 - 5
包装
Bulk
类型
保护帽
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Accessories
产品类别
D-Sub Tools & Hardware
长度
22.5 mm
160X10419X拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol Pcd







哦! 它是空的。