注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.223714
10
¥5.871427
100
¥5.53908
500
¥5.22555
1000
¥4.929761
160X10949X详情
Amphenol 160X10949X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.066315 oz
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
-
For Use With
D-Sub 25 Position
类型
Guiding Pin
性别
Male
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Accessories
产品类别
D-Sub Tools & Hardware
知识产权评级
-
160X10949X拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol Pcd







哦! 它是空的。