注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.431174
10
¥3.236955
100
¥3.053734
500
¥2.880876
1000
¥2.717811
162A11889X详情
Amphenol 162A11889X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Unit Weight
0.003527 oz
Factory Pack QuantityFactory Pack Quantity
500
Contact Materials
Copper
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
-
子类别
D-Sub Connectors
触点类型
Stamped / Formed
额定电流
7.5 A
终端样式
Crimp
触点性别
Socket (Female)
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
162A11889X拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。