162GB11F1405SC详情
Amphenol 162GB11F1405SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Shell Sizes
14
Shell Style#
In-Line
MIL Type
MIL-DTL-26482 I
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Cable
Insert Arrangement
14-05
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol LTD
Tradename
162GB
系列
MIL-DTL-26482
定位的数量
5 Position
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Crimp
线规
20-16
产品类别
军规圆形连接器
外壳电镀
橄榄绿色铬酸盐镀镉
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
162GB11F1405SC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。