162GB12E2221SE608详情
Amphenol 162GB12E2221SE608重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Manufacturer Part Number
ICA4E15P2BL2M
Side 2 Gender
飞线
Approvals
UL;IEC
Side 1 Gender
Male
Manufacturer
Panduit
Illuminated
无
RoHS
有
Cable Types
PUR
连接器类型
M8 Straight Male to Flying Leads
知识产权评级
IP67
长度
2 Meters
162GB12E2221SE608拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。