162GB14F1006PW详情
Amphenol 162GB14F1006PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
N
Tradename
162GB
Brand
Amphenol Pcd
Manufacturer
Amphenol
Mating Style
Bayonet
Insert Arrangement
10-06
Mounting Styles
Panel
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-26482 I
Shell Style#
单孔安装
Shell Sizes
10
系列
MIL-DTL-26482
定位的数量
6 Position
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Crimp
线规
24-20
产品类别
军规圆形连接器
外壳电镀
橄榄绿色铬酸盐镀镉
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
162GB14F1006PW拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。