162GB-16E08-33SE详情
Amphenol 162GB-16E08-33SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Factory Pack QuantityFactory Pack Quantity
6
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Shell Sizes
8
Shell Style#
In-Line
Mounting Styles
Wire
Insert Arrangement
08-33
Mating Style
Bayonet
Tradename
162GB
包装
Tube
系列
MIL-DTL-26482
定位的数量
3 Position
性别
Socket (Female)
子类别
Board to Board & Mezzanine Connectors
终端样式
Crimp
产品类别
Board to Board & Mezzanine Connectors
外壳电镀
橄榄绿色铬酸盐镀镉
产品
Plugs
安装角
Straight
产品类别
Board to Board & Mezzanine Connectors
162GB-16E08-33SE拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。