162GB16E2041SB608详情
Amphenol 162GB16E2041SB608重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Manufacturer Part Number
ICA3E13P2BL5M
Side 2 Gender
Female
Approvals
UL;IEC
Side 1 Gender
Male
Manufacturer
Panduit
Illuminated
无
RoHS
有
Cable Types
PUR
连接器类型
M8 Straight Male to M8 Straight Female
知识产权评级
IP67
长度
5 Meters
162GB16E2041SB608拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。