163A12019X详情
Amphenol 163A12019X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Steel
Shell Sizes
1 (E)
Factory Pack QuantityFactory Pack Quantity
30
Insert Arrangement
E09
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
Unfiltered
类型
Plug
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
触点类型
机加工触头
终端样式
通孔
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
安装角
直角
产品类别
D-Sub Standard Connectors
163A12019X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。