163A17629X详情
Amphenol 163A17629X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Number of Elements per Chip
1
Package Type
SOD-323
Peak Reverse Recovery Time
5ns
Rectifier Type
肖特基二极管
Unit Weight
0.562620 oz
Factory Pack QuantityFactory Pack Quantity
30
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
Filtered
Unfiltered
子类别
D-Sub Connectors
引脚数量
2
二极管类型
Schottky
产品类别
High Density D-Sub Connectors
二极管配置
Single
产品类别
D-Sub High Density Connectors
163A17629X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。