163C17049X详情
Amphenol 163C17049X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
无
Rated control supply voltage at DC
12 - 12
Voltage type for actuating
DC
Material of contact surface
Tin
Degree of protection (IP)
IP20
Type of electric connection
Plug-in connection
Nominal current
16
Filtered
-
Brand
Amphenol CONEC
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
30
子类别
D-Sub Connectors
深度
29
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
高度
15.7
宽度
12.7
163C17049X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。